TE Connectivity ™ Terminal Blocks - 2-1546970-4 2-1546970-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1040495-2-1546970-4 Packaging: Bulk Pitch: 0.438" (11.12mm) Color: Black Features: Flange Number of Rows: 1 Wire Gauge: 12-22 AWG Voltage Rating: 600V Current Rating: 20A Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Number of Circuits: 24 Mounting: Chassis, Panel; Through Hole Number of Wire Entries: 24 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -60°C to 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1040495-2-1546970-4 Packaging: Bulk Pitch: 0.438" (11.12mm) Color: Black Features: Flange Number of Rows: 1 Wire Gauge: 12-22 AWG Voltage Rating: 600V Current Rating: 20A Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Number of Circuits: 24 Mounting: Chassis, Panel; Through Hole Number of Wire Entries: 24 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -60°C to 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2-1546970-4 - 1040495-2-1546970-4 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 2-1546970-4
1040495-2-1546970-4
Terminal Blocks - 2-1546970-4 1040495-2-1546970-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1040495-2-1546970-4 Packaging: Bulk Pitch: 0.438" (11.12mm) Color: Black Features: Flange Number of Rows: 1 Wire Gauge: 12-22 AWG Voltage Rating: 600V Current Rating: 20A Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Number of Circuits: 24 Mounting: Chassis, Panel; Through Hole Number of Wire Entries: 24 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -60°C to 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1040495-2-1546970-4
Packaging: Bulk
Pitch: 0.438" (11.12mm)
Color: Black
Features: Flange
Number of Rows: 1
Wire Gauge: 12-22 AWG
Voltage Rating: 600V
Current Rating: 20A
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Number of Circuits: 24
Mounting: Chassis, Panel; Through Hole
Number of Wire Entries: 24
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -60°C to 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc, Clear Chromate
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1040495-2-1546970-4
Product Name Terminal Blocks - 2-1546970-4
Mounting Chassis, Panel; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details