TE Connectivity Barrier Strips 2-1546927-4

Description
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 24 Number of Rows : 1 Contact Features Blade Size (INCH) : .031 x .047 Contact Current Rating (Max) (AMP) : 15 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 199.314 MM  [7.847 INCH ] Wire Size (MMSQ) : .326 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Slotted Screw Material : Steel Screw Plating Material : Nickel Screw Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Other Comment : Accepts solid or stranded copper wire. Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 24 Number of Rows : 1 Contact Features Blade Size (INCH) : .031 x .047 Contact Current Rating (Max) (AMP) : 15 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 199.314 MM  [7.847 INCH ] Wire Size (MMSQ) : .326 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Slotted Screw Material : Steel Screw Plating Material : Nickel Screw Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Other Comment : Accepts solid or stranded copper wire. Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1546927-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1546927-4
Barrier Strips 2-1546927-4
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 24 Number of Rows : 1 Contact Features Blade Size (INCH) : .031 x .047 Contact Current Rating (Max) (AMP) : 15 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 199.314 MM  [7.847 INCH ] Wire Size (MMSQ) : .326 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Slotted Screw Material : Steel Screw Plating Material : Nickel Screw Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Other Comment : Accepts solid or stranded copper wire. Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 24
  • Number of Rows : 1

Contact Features


  • Blade Size (INCH) : .031 x .047
  • Contact Current Rating (Max) (AMP) : 15
  • Terminal Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Length : 199.314 MM  [7.847 INCH ]
  • Wire Size (MMSQ) : .326 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]
  • Housing Material : PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Mounting Ears : Without
  • Mounting Insert : Without
  • Mounting Options : None
  • Screw Head Type : Slotted
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : M3
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Accepts solid or stranded copper wire.

Product Type Features


  • Block Style : Open Bottom with Standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1546927-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 24
Contacts Pitch 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437649-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-8-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details