TE Connectivity Barrier Strips 2-1546841-3

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 23 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length (INCH) : 9.314 Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 30 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 23 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length (INCH) : 9.314 Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 30 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1546841-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1546841-3
Barrier Strips 2-1546841-3
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 23 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length (INCH) : 9.314 Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 30 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 23
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length (INCH) : 9.314
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Binding Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 30

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Quick Connect Tab
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1546841-3
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 23
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Barrier Strips - 1-1546311-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546670-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers