TE Connectivity Connectors, Interconnects - Terminal Blocks - Barrier Blocks 2-1546700-6

Description
Win Source Part Number: 1035731-2-1546700-6 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: JC6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 8 Standard Package: 4,680 Number of Wire Entries: 8 Mounting Type: Chassis, Panel Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Quick Connect (0.250"), Insulated Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Alternative Parts (Cross-Reference): 38720-3208; 1-1437653-5; 1-796603-4; 1546842-8; 38721-6708; 1546724-8JC6-Q407-08 ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: JC6-Q407-08 Base Product Number: 1546700
Request a Quote Datasheet
Description
Win Source Part Number: 1035731-2-1546700-6 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: JC6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 8 Standard Package: 4,680 Number of Wire Entries: 8 Mounting Type: Chassis, Panel Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Quick Connect (0.250"), Insulated Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Alternative Parts (Cross-Reference): 38720-3208; 1-1437653-5; 1-796603-4; 1546842-8; 38721-6708; 1546724-8JC6-Q407-08 ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: JC6-Q407-08 Base Product Number: 1546700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1035731-2-1546700-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1035731-2-1546700-6
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1035731-2-1546700-6
Win Source Part Number: 1035731-2-1546700-6 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: JC6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 8 Standard Package: 4,680 Number of Wire Entries: 8 Mounting Type: Chassis, Panel Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Quick Connect (0.250"), Insulated Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Alternative Parts (Cross-Reference): 38720-3208; 1-1437653-5; 1-796603-4; 1546842-8; 38721-6708; 1546724-8JC6-Q407-08 ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: JC6-Q407-08 Base Product Number: 1546700

Win Source Part Number: 1035731-2-1546700-6
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: JC6, Buchanan
Pitch: 0.375" (9.53mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 8
Standard Package: 4,680
Number of Wire Entries: 8
Mounting Type: Chassis, Panel
Temperature Range - Operating: 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Quick Connect (0.250"), Insulated
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc, Clear Chromate
Alternative Parts (Cross-Reference): 38720-3208; 1-1437653-5; 1-796603-4; 1546842-8; 38721-6708; 1546724-8JC6-Q407-08;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: JC6-Q407-08
Base Product Number: 1546700

Buy Now Datasheet
Barrier Blocks - 2-1546700-6-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
2-1546700-6-ND
Barrier Blocks 2-1546700-6-ND
"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"

"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"

Buy Now Datasheet
Jc6-Q407-08=Jc6 Assembly Te Connectivity - 21R7775 - Newark, An Avnet Company
Chicago, IL, United States
Jc6-Q407-08=Jc6 Assembly Te Connectivity
21R7775
Jc6-Q407-08=Jc6 Assembly Te Connectivity 21R7775
JC6-Q407-08=JC6 ASSEMBLY

JC6-Q407-08=JC6 ASSEMBLY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035731-2-1546700-6 2-1546700-6-ND 21R7775
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks Barrier Blocks Jc6-Q407-08=Jc6 Assembly Te Connectivity
Mounting Chassis, Panel Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details