TE Connectivity Connectors, Interconnects - Terminal Blocks - Barrier Blocks 2-1546685-0

Description
Win Source Part Number: 980569-2-1546685-0 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 28 Standard Package: 35 Number of Wire Entries: 28 Mounting Type: Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A135406,2-1546685-0- ND,6DBL-28-006 Base Product Number: 1546685
Request a Quote Datasheet
Description
Win Source Part Number: 980569-2-1546685-0 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 28 Standard Package: 35 Number of Wire Entries: 28 Mounting Type: Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A135406,2-1546685-0- ND,6DBL-28-006 Base Product Number: 1546685
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 980569-2-1546685-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
980569-2-1546685-0
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 980569-2-1546685-0
Win Source Part Number: 980569-2-1546685-0 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 28 Standard Package: 35 Number of Wire Entries: 28 Mounting Type: Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A135406,2-1546685-0- ND,6DBL-28-006 Base Product Number: 1546685

Win Source Part Number: 980569-2-1546685-0
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: #6, Buchanan
Pitch: 0.375" (9.53mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 28
Standard Package: 35
Number of Wire Entries: 28
Mounting Type: Through Hole
Temperature Range - Operating: 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc, Clear Chromate
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A135406,2-1546685-0-ND,6DBL-28-006
Base Product Number: 1546685

Buy Now Datasheet
6Dbl-28-006=#6 Tribarrier Te Connectivity - 21R7760 - Newark, An Avnet Company
Chicago, IL, United States
6Dbl-28-006=#6 Tribarrier Te Connectivity
21R7760
6Dbl-28-006=#6 Tribarrier Te Connectivity 21R7760
6DBL-28-006=#6 TRIBARRIER

6DBL-28-006=#6 TRIBARRIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 980569-2-1546685-0 21R7760
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks 6Dbl-28-006=#6 Tribarrier Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details