TE Connectivity Barrier Strips 2-1546671-7

Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Contact Current Rating (Max) (AMP) : 25 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 130 MM  [7.55 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.4375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center. Packaging Features Packaging Method : Carton Packaging Quantity : 80 Product Type Features Block Style : Flat Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Contact Current Rating (Max) (AMP) : 25 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 130 MM  [7.55 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.4375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center. Packaging Features Packaging Method : Carton Packaging Quantity : 80 Product Type Features Block Style : Flat Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1546671-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1546671-7
Barrier Strips 2-1546671-7
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Contact Current Rating (Max) (AMP) : 25 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 130 MM  [7.55 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.4375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center. Packaging Features Packaging Method : Carton Packaging Quantity : 80 Product Type Features Block Style : Flat Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ]
  • Contact Current Rating (Max) (AMP) : 25
  • Terminal Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Length : 130 MM  [7.55 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Current Rating (Max) (AMP) : 25
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.4375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Angle : Vertical
  • Mounting Ears : With
  • Mounting Insert : Without
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 6-32
  • Top Termination Type : Quick Connect Blades

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Other options available upon request, consult our Product Information Center.

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 80

Product Type Features


  • Block Style : Flat
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1546671-7
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals Not Yet Reviewed for EU RoHS
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 9
Contacts Pitch 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1437667-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers