TE Connectivity Barrier Strips 2-1546671-5

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 25 Dimensions Product Length : 296.5 MM  [11.67 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 20 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 25 Dimensions Product Length : 296.5 MM  [11.67 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 20 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1546671-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1546671-5
Barrier Strips 2-1546671-5
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 25 Dimensions Product Length : 296.5 MM  [11.67 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 20 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 25

Dimensions


  • Product Length : 296.5 MM  [11.67 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 20

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Terminal Blocks - 2-1546671-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1546671-5
Terminal Blocks 2-1546671-5
25P.437 DR BARRIER,W/WIR CLMP

25P.437 DR BARRIER,W/WIR CLMP

Buy Now
Barrier Terminal Blocks - 2-1546671-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
2-1546671-5
Barrier Terminal Blocks 2-1546671-5
Barrier Terminal Blocks 25P VERT BARRER STRP 11.10MM 25A BLACK

Barrier Terminal Blocks 25P VERT BARRER STRP 11.10MM 25A BLACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2-1546671-5 2-1546671-5 2-1546671-5
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 25 25
Contacts Pitch 11.10 mm (0.44 inches) 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - 1-1437388-7-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -35 to 100 C (-31 to 212 F)
Terminal Block Type Eurostyle Terminal Strip
View Details
PCB Terminal Blocks - 1-1546625-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details