The 6Pcr-23-007=#6 Tribarrier from TE Connectivity is a tri-barrier style terminal block designed for versatile applications. It features three walls surrounding each terminal screw, providing enhanced protection for field wiring. The product supports a centerline spacing of 0.4375 inches and accommodates wire sizes ranging from 12 to 22 AWG. It is rated for a maximum current of 25A and a maximum voltage of 300V. The terminal block is suitable for both PCB and panel mount applications, making it ideal for use in machine controls, power supplies, and automation equipment. Additionally, it offers a range of accessories, including jumpers and quick connect tabs, to enhance its functionality.
6PCR-23-007=#6 TRIBARRIER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21R7755 |
| Product Name | 6Pcr-23-007=#6 Tribarrier Te Connectivity |