Connectors
Connectors
21 Pos Wire Housing, Female Socket, Crimp, 14A, 28V, PBT, Natural Product overview: 2-1534127-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 28V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 28V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1534127-1 can be used for catalog matching and distributor lookup.
"21 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1534127-1 | 340-2-1534127-1 | A122581-ND |
| Product Name | 14A 28V Electronic Connector | Rectangular Connector Housings | |
| Gender | Female / Jack | ||
| Termination | Crimp | ||
| Voltage Rating | 28 volts |