TE Connectivity Automotive Housing, Receptacle, 21Pos; Product Range Te Connectivity 2-1534127-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 21Pos; Product Range Te Connectivity - 70AH0083 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 21Pos; Product Range Te Connectivity
70AH0083
Automotive Housing, Receptacle, 21Pos; Product Range Te Connectivity 70AH0083
AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:21Positions; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0083
Product Name Automotive Housing, Receptacle, 21Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details