TE Connectivity Microminiature & Nanominiature D Connectors 2-1532178-7

Description
Configuration Features Number of Positions : 100 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 100 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 2-1532178-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
2-1532178-7
Microminiature & Nanominiature D Connectors 2-1532178-7
Configuration Features Number of Positions : 100 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 100

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Mounting Hardware : No Hardware

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1532178-7
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Male Pins - A26732-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers