TE Connectivity
Microminiature & Nanominiature D Connectors
2-1532122-1
Description
Configuration Features Number of Positions : 110 Preloaded : Yes
Contact Features Contact Type : Pin
Product Type Features Product Type : Connector
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 110 Preloaded : Yes
Contact Features Contact Type : Pin
Product Type Features Product Type : Connector
Request a Quote
Email Supplier
Suppliers
Microminiature & Nanominiature D Connectors
2-1532122-1
Configuration Features Number of Positions : 110 Preloaded : Yes
Contact Features Contact Type : Pin
Product Type Features Product Type : Connector
Configuration Features
- Number of Positions : 110
- Preloaded : Yes
Contact Features
Product Type Features
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2-1532122-1 |
|
Product Name
|
Microminiature & Nanominiature D Connectors |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Micro Connector and Nano Connector
View Details
Connector Type
Board Mount Connector
Geometry
Right Angle
Mounting
Surface Mount, Right Angle
View Details
2 suppliers
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting
Cable Mount (Free-Hanging)
Voltage Rating
500 volts
View Details
2 suppliers
Connector Type
Micro Connector and Nano Connector
Termination
Preterminated Flying Leads
View Details