TE Connectivity Microminiature & Nanominiature D Connectors 2-1532021-3

Description
Body Features Lead Length : 152.4 MM  [6 INCH ] Configuration Features Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackscrew - Low Profile Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Product Type : Connector
Request a Quote
Description
Body Features Lead Length : 152.4 MM  [6 INCH ] Configuration Features Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackscrew - Low Profile Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 2-1532021-3 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
2-1532021-3
Microminiature & Nanominiature D Connectors 2-1532021-3
Body Features Lead Length : 152.4 MM  [6 INCH ] Configuration Features Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackscrew - Low Profile Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Product Type : Connector

Body Features


  • Lead Length : 152.4 MM  [6 INCH ]

Configuration Features


  • Preloaded : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin

Mechanical Attachment


  • Mounting Hardware : Jackscrew - Low Profile

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1532021-3
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589948-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
Microminiature & Nanominiature D Connectors - 1-1532281-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details