Body Features Flying Leads Length : 152.4 MM [6 INCH ]
Configuration Features Number of Positions : 15
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Jackscrew - Low Profile
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flying Leads Length : 152.4 MM [6 INCH ]
Configuration Features Number of Positions : 15
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Jackscrew - Low Profile
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Flying Leads Length : 152.4 MM [6 INCH ]
Configuration Features Number of Positions : 15
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Jackscrew - Low Profile
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Flying Leads Length : 152.4 MM [6 INCH ]
Configuration Features
Number of Positions : 15
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold (Au)
Contact Options : Installed
Contact Type : Pin
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mounting Hardware : Jackscrew - Low Profile
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector System : Wire-to-Panel
Termination Features
Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]