TE Connectivity D-Shaped Connectors 2-1532018-3

Description
Configuration Features Number of Positions : 128 Contact Features Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 128 Contact Features Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-1532018-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-1532018-3
D-Shaped Connectors 2-1532018-3
Configuration Features Number of Positions : 128 Contact Features Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Configuration Features


  • Number of Positions : 128

Contact Features


  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now Datasheet
D-Sub Connectors - 2-1532018-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1532018-3
D-Sub Connectors 2-1532018-3
Small Form Factor

Small Form Factor

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1532018-3
D-Sub Connectors 2-1532018-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connector,d-Shell,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,pc Tail Terminal,locking Amp - Te Connectivity - 94H7698 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,pc Tail Terminal,locking Amp - Te Connectivity
94H7698
Connector,d-Shell,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,pc Tail Terminal,locking Amp - Te Connectivity 94H7698
Connector,D-Shell,PC B Mount,RECEPT,128 Contacts,PIN,0.05 Pitch,PC TAIL Terminal,LOCKING

Connector,D-Shell,PCB Mount,RECEPT,128 Contacts,PIN,0.05 Pitch,PC TAIL Terminal,LOCKING

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1532018-3 2-1532018-3 94H7698
Product Name D-Shaped Connectors D-Sub Connectors Connector,d-Shell,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,pc Tail Terminal,locking Amp - Te Connectivity
Termination Pre-Terminated Flying Leads
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308321-1 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
D-Shaped Connectors - 1218434-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers