Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Not Captivated
Dimensions Product Length : 27.41 MM [1.079 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder
Operation/Applicatio
n Operating Frequency (GHZ) : 26
Other Dielectric Material : PTFE Grade : Professional Number of Panel Mounting Holes : 4
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No
Termination Features Termination Method to Wire & Cable : Solder Terminal
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel, Copper
- RF Connector Contact Configuration : Not Captivated
Dimensions
- Product Length : 27.41 MM [1.079 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- Panel Attachment Style : Rear Mount, Front Mount
- Panel Mount Feature Type : Flange
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Solder
Operation/Application
- Operating Frequency (GHZ) : 26
Other
- Dielectric Material : PTFE
- Grade : Professional
- Number of Panel Mounting Holes : 4
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Panel
- RF Connector Style : Jack
- RF Interface : SMA
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder Terminal
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]