TE Connectivity Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity 2-1478763-5

Description
BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity - 15J4175 - Newark, An Avnet Company
Chicago, IL, United States
Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity
15J4175
Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity 15J4175
BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J4175
Product Name Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details