TE Connectivity Connector Backshells 2-1478762-5

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2-1478762-5 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2-1478762-5
Connector Backshells 2-1478762-5
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 3

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Circular, Industrial - Metal, Dust Caps - 2-1478762-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Dust Caps
2-1478762-5
Connectors Circular, Industrial - Metal, Dust Caps 2-1478762-5
METAL BACKSHELL 25 WAY TOP E

METAL BACKSHELL 25 WAY TOP E

Buy Now
D-Sub Connectors - 2-1478762-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1478762-5
D-Sub Connectors 2-1478762-5
METAL BACKSHELL 25 WAY TOP E

METAL BACKSHELL 25 WAY TOP E

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1478762-5
D-Sub Connectors 2-1478762-5
DSUB BACKSHELL/RESALE

DSUB BACKSHELL/RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1478762-5
D-Sub Connectors 2-1478762-5
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 2-1478762-5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
2-1478762-5-ND
D-Sub, D-Shaped Connector Backshells, Hoods 2-1478762-5-ND
25 Position Two Piece Backshell Connector Silver 180° Shielded

25 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-2-1478762-5
Electronic Connector 363-2-1478762-5
Shielded Metal Backshell Kit, 180°, 25 Pos, Nickel/Zinc Product overview: 2-1478762-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2-1478762-5 can be used for catalog matching and distributor lookup.

Shielded Metal Backshell Kit, 180°, 25 Pos, Nickel/Zinc Product overview: 2-1478762-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2-1478762-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2-1478762-5 Rohs Compliant Amp - Te Connectivity - 38AH4063 - Newark, An Avnet Company
Chicago, IL, United States
2-1478762-5 Rohs Compliant Amp - Te Connectivity
38AH4063
2-1478762-5 Rohs Compliant Amp - Te Connectivity 38AH4063
2-1478762-5 ROHS COMPLIANT: YES

2-1478762-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
D Sub Backshell, Diecast, Rapid Assembly, Adk Series, Db, 180 , Metal Body Rohs Compliant Amp - Te Connectivity - 59J7425 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Diecast, Rapid Assembly, Adk Series, Db, 180 , Metal Body Rohs Compliant Amp - Te Connectivity
59J7425
D Sub Backshell, Diecast, Rapid Assembly, Adk Series, Db, 180 , Metal Body Rohs Compliant Amp - Te Connectivity 59J7425
D Sub Backshell, Diecast, Rapid Assembly, ADK Series, DB, 180 , Metal Body RoHS Compliant: Yes

D Sub Backshell, Diecast, Rapid Assembly, ADK Series, DB, 180 , Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1478762-5 2-1478762-5 2-1478762-5 2-1478762-5-ND 363-2-1478762-5 38AH4063
Product Name Connector Backshells Connectors Circular, Industrial - Metal, Dust Caps D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector 2-1478762-5 Rohs Compliant Amp - Te Connectivity
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1218235-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connector Assemblies - A109021-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details