TE Connectivity Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity 2-1478762-5

Description
BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Operating Temperature Max:120°C; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Operating Temperature Max:120°C; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity - 15J4174 - Newark, An Avnet Company
Chicago, IL, United States
Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity
15J4174
Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity 15J4174
BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Operating Temperature Max:120°C; Operating Temperature Min:-40°C RoHS Compliant: Yes

BACKSHELL KIT, DB, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Operating Temperature Max:120°C; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J4174
Product Name Backshell Kit, Db, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details