TE Connectivity Wire-to-Board Jumpers & Shunts 2-1474654-4

Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 30 Number of Positions : 30 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 50.8 MM  [2 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 30 Number of Positions : 30 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 50.8 MM  [2 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 2-1474654-4 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
2-1474654-4
Wire-to-Board Jumpers & Shunts 2-1474654-4
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 30 Number of Positions : 30 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 50.8 MM  [2 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jumper Insulation Material : Aramid Paper

Configuration Features


  • Number of Conductors : 30
  • Number of Positions : 30
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 50.8 MM  [2 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 117
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1474654-4
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products