TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1473562-4

Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 16.1 MM  [.633 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 31 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 16.1 MM  [.633 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 31 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1473562-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1473562-4
Rectangular Wire & Cable Connectors & Housings 2-1473562-4
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 16.1 MM  [.633 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 31 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ]
  • Connector Height : 18.5 MM  [.728 INCH ]
  • Connector Length : 16.1 MM  [.633 INCH ]
  • Connector Width : 5.05 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 31

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Singapore, Singapore
2A 32V Electronic Connector
361-2-1473562-4
2A 32V Electronic Connector 361-2-1473562-4
4 Pos Male Pin Header, Wire-to-Board, 2A, 32V, 0.079" Pitch Product overview: 2-1473562-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 32V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 32V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-1473562-4 can be used for catalog matching and distributor lookup.

4 Pos Male Pin Header, Wire-to-Board, 2A, 32V, 0.079" Pitch Product overview: 2-1473562-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 32V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 32V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-1473562-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 6132692 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6132692
IDC Connectors 6132692
TE Connectivity 2-1473562-4

TE Connectivity 2-1473562-4

Supplier's Site
IDC Connectors - 1648575 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1648575
IDC Connectors 1648575
TE Connectivity 2-1473562-4

TE Connectivity 2-1473562-4

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1365200-2-1473562-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1365200-2-1473562-4
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1365200-2-1473562-4
Win Source Part Number: 1365200-2-1473562-4 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: RITS Package: Bulk Product Status: Active Base Product Number: 1473562 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 4 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.079" (2.00mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1365200-2-1473562-4
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: RITS
Package: Bulk
Product Status: Active
Base Product Number: 1473562
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 4
Number of Rows: 1
Fastening Type: Latch Lock
Pitch: 0.079" (2.00mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet
Free Hanging, Panel Mount - A29151-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A29151-ND
Free Hanging, Panel Mount A29151-ND
4 Position Rectangular Plug Connector IDC Gold

4 Position Rectangular Plug Connector IDC Gold

Buy Now Datasheet
Unspecified Connectors - 2-1473562-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2-1473562-4
Unspecified Connectors 2-1473562-4
RITS CONN. PLUG ASSY 4P BLUE

RITS CONN. PLUG ASSY 4P BLUE

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2-1473562-4
Unspecified Connectors 2-1473562-4
REMOTE I/O TERM PLUG

REMOTE I/O TERM PLUG

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2-1473562-4
Unspecified Connectors 2-1473562-4
Unspecified Connectors

Unspecified Connectors

Buy Now
Wire-Board Connector, Plug, 4 Position; No. Of Contacts Te Connectivity - 98K6152 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position; No. Of Contacts Te Connectivity
98K6152
Wire-Board Connector, Plug, 4 Position; No. Of Contacts Te Connectivity 98K6152
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:RITS Series; Connector Mounting:Cable Mount; Contact Termination Type:IDC / IDT; Pitch Spacing:2mm; Gender:Plug; Contact Gender:Pin; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:RITS Series; Connector Mounting:Cable Mount; Contact Termination Type:IDC / IDT; Pitch Spacing:2mm; Gender:Plug; Contact Gender:Pin; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1473562-4 361-2-1473562-4 6132692 1365200-2-1473562-4 A29151-ND 2-1473562-4 98K6152
Product Name Rectangular Wire & Cable Connectors & Housings 2A 32V Electronic Connector IDC Connectors Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount Unspecified Connectors Wire-Board Connector, Plug, 4 Position; No. Of Contacts Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Idc IDC IDC / IDT
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products