TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1473562-3

Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 14.1 MM  [.555 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 14.1 MM  [.555 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1473562-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1473562-3
Rectangular Wire & Cable Connectors & Housings 2-1473562-3
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 14.1 MM  [.555 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ]
  • Connector Height : 18.5 MM  [.728 INCH ]
  • Connector Length : 14.1 MM  [.555 INCH ]
  • Connector Width : 5.05 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A29148-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A29148-ND
Free Hanging, Panel Mount A29148-ND
3 Position Rectangular Plug Connector IDC Gold

3 Position Rectangular Plug Connector IDC Gold

Buy Now Datasheet
Unspecified Connectors - 2-1473562-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2-1473562-3
Unspecified Connectors 2-1473562-3
RITS CONN. PLUG ASSY 3P BLUE

RITS CONN. PLUG ASSY 3P BLUE

Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1365162-2-1473562-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1365162-2-1473562-3
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1365162-2-1473562-3
Win Source Part Number: 1365162-2-1473562-3 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: RITS Package: Bulk Product Status: Active Base Product Number: 1473562 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 3 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.079" (2.00mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1365162-2-1473562-3
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: RITS
Package: Bulk
Product Status: Active
Base Product Number: 1473562
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 3
Number of Rows: 1
Fastening Type: Latch Lock
Pitch: 0.079" (2.00mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet
IDC Connectors - 1440493 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1440493
IDC Connectors 1440493
TE Connectivity 2-1473562-3

TE Connectivity 2-1473562-3

Supplier's Site
IDC Connectors - 1440568 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1440568
IDC Connectors 1440568
TE Connectivity 2-1473562-3

TE Connectivity 2-1473562-3

Supplier's Site
Singapore, Singapore
3A Electronic Connector
361-2-1473562-3
3A Electronic Connector 361-2-1473562-3
3A 3 Pos Wire-to-Board Header, Male Pin, Gold, 0.079" Pitch Product overview: 2-1473562-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-1473562-3 can be used for catalog matching and distributor lookup.

3A 3 Pos Wire-to-Board Header, Male Pin, Gold, 0.079" Pitch Product overview: 2-1473562-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-1473562-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-To-Board Connector, Blue, Rits Series, Idc / Idt, Plug, 3, 4 Mm, Gold Plated Contacts Rohs Compliant Te Connectivity - 98K6151 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Blue, Rits Series, Idc / Idt, Plug, 3, 4 Mm, Gold Plated Contacts Rohs Compliant Te Connectivity
98K6151
Wire-To-Board Connector, Blue, Rits Series, Idc / Idt, Plug, 3, 4 Mm, Gold Plated Contacts Rohs Compliant Te Connectivity 98K6151
Wire-To-Board Connector, Blue, RITS Series, IDC / IDT, Plug, 3, 4 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Blue, RITS Series, IDC / IDT, Plug, 3, 4 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Rits Conn.plug Assy 3P Blue Amp - Te Connectivity - 76AC2870 - Newark, An Avnet Company
Chicago, IL, United States
Rits Conn.plug Assy 3P Blue Amp - Te Connectivity
76AC2870
Rits Conn.plug Assy 3P Blue Amp - Te Connectivity 76AC2870
RITS CONN.PLUG ASSY 3P BLUE

RITS CONN.PLUG ASSY 3P BLUE

Supplier's Site
Rits Conn.plug Assy 3P Blue Te Connectivity - 21R7684 - Newark, An Avnet Company
Chicago, IL, United States
Rits Conn.plug Assy 3P Blue Te Connectivity
21R7684
Rits Conn.plug Assy 3P Blue Te Connectivity 21R7684
RITS CONN.PLUG ASSY 3P BLUE

RITS CONN.PLUG ASSY 3P BLUE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1473562-3 A29148-ND 2-1473562-3 1365162-2-1473562-3 1440493 361-2-1473562-3 98K6151
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount IDC Connectors 3A Electronic Connector Wire-To-Board Connector, Blue, Rits Series, Idc / Idt, Plug, 3, 4 Mm, Gold Plated Contacts Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp IDC Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A114707-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers