TE Connectivity 25 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity 2-147323-4

Description
25 MTE HDR SRRA SMT.100CL
Description
25 MTE HDR SRRA SMT.100CL
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity AMPMODU MTE HDR SRRA SMT.100CL is designed for wire-to-board and wire-to-wire applications, suitable for various electronic equipment including medical instruments, automotive controls, and computers. This connector system features Insulation Displacement Contacts (IDC) or Crimp Snap-In contacts, providing flexibility in assembly design with latching and polarization options. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The product accommodates wire sizes from AWG 22 to AWG 30 and is available in multiple plating options, including gold and matte tin. The connector can be configured in sizes ranging from 2 to 25 positions, with double row coupling shrouds allowing for configurations of up to 50 positions. This product is RoHS compliant and is suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The TE Connectivity AMPMODU MTE HDR SRRA SMT.100CL is designed for wire-to-board and wire-to-wire applications, suitable for various electronic equipment including medical instruments, automotive controls, and computers. This connector system features Insulation Displacement Contacts (IDC) or Crimp Snap-In contacts, providing flexibility in assembly design with latching and polarization options. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The product accommodates wire sizes from AWG 22 to AWG 30 and is available in multiple plating options, including gold and matte tin. The connector can be configured in sizes ranging from 2 to 25 positions, with double row coupling shrouds allowing for configurations of up to 50 positions. This product is RoHS compliant and is suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
25 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity - 17R6202 - Newark, An Avnet Company
Chicago, IL, United States
25 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity
17R6202
25 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity 17R6202
25 MTE HDR SRRA SMT.100CL

25 MTE HDR SRRA SMT.100CL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17R6202
Product Name 25 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products