TE Connectivity Time Delay Relays 2-1472973-5

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 5 seconds Type of Control : Knob Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 16 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 5 seconds Type of Control : Knob Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 16 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1472973-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1472973-5
Time Delay Relays 2-1472973-5
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 5 seconds Type of Control : Knob Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 16 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .5 - 5 seconds
  • Type of Control : Knob

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 16

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Time Delay Relays - 2-1472973-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2-1472973-5
Time Delay Relays 2-1472973-5
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 2-1472973-5 2-1472973-5
Product Name Time Delay Relays Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755062-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Time Delay Relays - 1472973-8 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details