Conn HSG PL 44 POS Solder ST Thru-Hole 44 Terminal 1 Port Product overview: 2-1447232-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1447232-6 can be used for catalog matching and distributor lookup.
CONNECTOR HOUSING, PLUG, 44POS, 3.5MM; Product Range:SUPERSEAL Series; Gender:Plug; No. of Positions:44Ways; Pitch Spacing:3.5mm; For Use With:AMP SUPERSEAL Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1447232-6 | 340-2-1447232-6 | 18AH0082 |
| Product Name | Automotive Connectors | Electronic Connector | Connector Housing, Plug, 44Pos, 3.5Mm; Product Range Amp - Te Connectivity |
| Connector Type | Automotive Connector |