TE Connectivity 5A 250V Electronic Connector 2-1445095-8

Description
8 Pos Power Header, 5A, 250V, Gold/Tin, SMT, Straight Product overview: 2-1445095-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445095-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos Power Header, 5A, 250V, Gold/Tin, SMT, Straight Product overview: 2-1445095-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445095-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-2-1445095-8
5A 250V Electronic Connector 316-2-1445095-8
8 Pos Power Header, 5A, 250V, Gold/Tin, SMT, Straight Product overview: 2-1445095-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445095-8 can be used for catalog matching and distributor lookup.

8 Pos Power Header, 5A, 250V, Gold/Tin, SMT, Straight Product overview: 2-1445095-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445095-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 2-1445095-8 - 197394-2-1445095-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-1445095-8
197394-2-1445095-8
Rectangular Connectors - 2-1445095-8 197394-2-1445095-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197394-2-1445095-8 Packaging: Reel - TR Number of Positions: 8 Features: Board Lock, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: SMD (SMT) Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197394-2-1445095-8
Packaging: Reel - TR
Number of Positions: 8
Features: Board Lock, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Voltage Rating: 250V
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.364" (9.25mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity - 17R6046 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
17R6046
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity 17R6046
MICRO MNL HDR ASSY S/ROW AU LF

MICRO MNL HDR ASSY S/ROW AU LF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-2-1445095-8 197394-2-1445095-8 17R6046
Product Name 5A 250V Electronic Connector Rectangular Connectors - 2-1445095-8 Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data