TE Connectivity Pitch Spacing Amp Te Connectivity 2-1445093-6.

Description
Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Solder; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Solder; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp Te Connectivity - 24AC1660 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp Te Connectivity
24AC1660
Pitch Spacing Amp Te Connectivity 24AC1660
Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Solder; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Solder; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC1660
Product Name Pitch Spacing Amp Te Connectivity
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-204-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers