TE Connectivity Standard Circular Connectors 2-1437720-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2-1437720-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2-1437720-3
Standard Circular Connectors 2-1437720-3
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Shell Base Material : Zinc Die Cast
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Power Positions : 0
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
 - 2-1437720-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INDUSTRIAL CONN

INDUSTRIAL CONN

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
T01-0599-B03-B=Industrial Conn Te Connectivity - 21R7649 - Newark, An Avnet Company
Chicago, IL, United States
T01-0599-B03-B=Industrial Conn Te Connectivity
21R7649
T01-0599-B03-B=Industrial Conn Te Connectivity 21R7649
T01-0599-B03-B=INDUS TRIAL CONN

T01-0599-B03-B=INDUSTRIAL CONN

Supplier's Site
T01-0599-B03-B=Industrial Conn Amp - Te Connectivity - 36AC0921 - Newark, An Avnet Company
Chicago, IL, United States
T01-0599-B03-B=Industrial Conn Amp - Te Connectivity
36AC0921
T01-0599-B03-B=Industrial Conn Amp - Te Connectivity 36AC0921
T01-0599-B03-B=INDUS TRIAL CONN

T01-0599-B03-B=INDUSTRIAL CONN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1437720-3 2-1437720-3 21R7649
Product Name Standard Circular Connectors T01-0599-B03-B=Industrial Conn Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details