TE Connectivity Standard Circular Connectors 2-1437719-1

Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : Yes Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : Yes Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2-1437719-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2-1437719-1
Standard Circular Connectors 2-1437719-1
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : Yes Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Environmental Protection : IP65
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 40 MM  [1.575 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : Yes
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
 - 2-1437719-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T01-0550-P05-MALE PLUG CONNECTOR SOLDER

T01-0550-P05-MALE PLUG CONNECTOR SOLDER

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
3A 60V Electronic Connector
436-2-1437719-1
3A 60V Electronic Connector 436-2-1437719-1
5 Pos Circular Connector, Female, Solder, 3A, 60V, IP65 Product overview: 2-1437719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2-1437719-1 can be used for catalog matching and distributor lookup.

5 Pos Circular Connector, Female, Solder, 3A, 60V, IP65 Product overview: 2-1437719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2-1437719-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1101706-2-1437719-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1101706-2-1437719-1
Connectors, Interconnects - Circular Connectors 1101706-2-1437719-1
Win Source Part Number: 1101706-2-1437719-1 Category: Connectors, Interconnects>Circul ar Connectors Series: TRIAD01 Number of Positions: 5 Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 60VAC Ingress Protection: IP65 - Dust Tight, Water Resistant Shielding: Shielded Material Flammability Rating: UL94 V-2 Orientation: Keyed Standard Package: 25 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Shell Material: Brass Shell Finish: Tribor Insert Material: Polybutylene Terephthalate (PBT) Alternative Parts (Cross-Reference): HDM12RM05A1ST; HDM12RM05B1ST; HDM12RM05B1STM; CA3101R14S-5P; CA3101F14S-5P; CA06R14S-5PA17621437 7191; T01-0550-P05; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: -2-1437719-1-SI,2143 77191,2-1437719-1-ND ,A106362,2266-2-1437 719-1,-T01-0550-P05- SI,-T01-0550-P05-SI- ND Base Product Number: 1437719 Primary Material: Metal

Win Source Part Number: 1101706-2-1437719-1
Category: Connectors, Interconnects>Circular Connectors
Series: TRIAD01
Number of Positions: 5
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 60VAC
Ingress Protection: IP65 - Dust Tight, Water Resistant
Shielding: Shielded
Material Flammability Rating: UL94 V-2
Orientation: Keyed
Standard Package: 25
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Brass
Shell Finish: Tribor
Insert Material: Polybutylene Terephthalate (PBT)
Alternative Parts (Cross-Reference): HDM12RM05A1ST; HDM12RM05B1ST; HDM12RM05B1STM; CA3101R14S-5P; CA3101F14S-5P; CA06R14S-5PA176214377191; T01-0550-P05;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: -2-1437719-1-SI,214377191,2-1437719-1-ND,A106362,2266-2-1437719-1,-T01-0550-P05-SI,-T01-0550-P05-SI-ND
Base Product Number: 1437719
Primary Material: Metal

Buy Now Datasheet
Industrial Circular Connectors - 2591132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2591132
Industrial Circular Connectors 2591132
TE Connectivity 2-1437719-1

TE Connectivity 2-1437719-1

Supplier's Site
Circular Connector Assemblies - A106362-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A106362-ND
Circular Connector Assemblies A106362-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
T01-0550-P05-Male Plug Connector Solder Amp - Te Connectivity - 37AC1655 - Newark, An Avnet Company
Chicago, IL, United States
T01-0550-P05-Male Plug Connector Solder Amp - Te Connectivity
37AC1655
T01-0550-P05-Male Plug Connector Solder Amp - Te Connectivity 37AC1655
T01-0550-P05-MALE PLUG CONNECTOR SOLDER

T01-0550-P05-MALE PLUG CONNECTOR SOLDER

Supplier's Site
Standard Circular Connector PIN 5 POS 3A SOLDER - 792-2-1437719-1 - Utmel Electronic Limited
Hong Kong, China
Standard Circular Connector PIN 5 POS 3A SOLDER
792-2-1437719-1
Standard Circular Connector PIN 5 POS 3A SOLDER 792-2-1437719-1
Standard Circular Connector PIN 5 POS 3A SOLDER

Standard Circular Connector PIN 5 POS 3A SOLDER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1437719-1 2-1437719-1 436-2-1437719-1 1101706-2-1437719-1 2591132 A106362-ND 37AC1655 792-2-1437719-1
Product Name Standard Circular Connectors 3A 60V Electronic Connector Connectors, Interconnects - Circular Connectors Industrial Circular Connectors Circular Connector Assemblies T01-0550-P05-Male Plug Connector Solder Amp - Te Connectivity Standard Circular Connector PIN 5 POS 3A SOLDER
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder Solder Cup Solder Solder Cup
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable, Free Hanging
Voltage Rating 60 volts 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056436-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Circular Connector Contacts - 047-0894-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1059361-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers