TE Connectivity Barrier Strips 2-1437667-6

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10, 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 34.67 MM  [1.365 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 150 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Thermoplastic Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 65 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10, 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 34.67 MM  [1.365 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 150 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Thermoplastic Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 65 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1437667-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1437667-6
Barrier Strips 2-1437667-6
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10, 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 34.67 MM  [1.365 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 150 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Thermoplastic Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 65 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10, 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 34.67 MM  [1.365 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300, 150

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]
  • Housing Material : Thermoplastic Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 65

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 2-1437667-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1437667-6
Terminal Blocks 2-1437667-6
4DB SERIES DUALBARRIE

4DB SERIES DUALBARRIE

Buy Now
Terminal Blocks - 2-1437667-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1437667-6
Terminal Blocks 2-1437667-6
4DB ASSEMBLY

4DB ASSEMBLY

Buy Now
Standard Terminal Block; Product Range Buchanan Te Connectivity - 16F4410 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Buchanan Te Connectivity
16F4410
Standard Terminal Block; Product Range Buchanan Te Connectivity 16F4410
Standard Terminal Block; Product Range:-; Pitch Spacing:8.26mm; No. of Positions:4Positions ; No. of Rows:1Rows; Width:1.365" RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; Pitch Spacing:8.26mm; No. of Positions:4Positions; No. of Rows:1Rows; Width:1.365" RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Strip; 22 to 12 AWG;Phil-Slot Head; 0.325 in. CL; Single; 4 Cir - 70088658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Terminal Strip; 22 to 12 AWG;Phil-Slot Head; 0.325 in. CL; Single; 4 Cir
70088658
Barrier Terminal Strip; 22 to 12 AWG;Phil-Slot Head; 0.325 in. CL; Single; 4 Cir 70088658
Barrier Strip, 22 to 12 AWG Wire Size, Single Level, Flat Base Style Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Barrier strip with printed circuit pin terminal style.

Barrier Strip, 22 to 12 AWG Wire Size, Single Level, Flat Base Style
Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available.
Barrier strip with printed circuit pin terminal style.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2-1437667-6 2-1437667-6 16F4410 70088658
Product Name Barrier Strips Terminal Blocks Standard Terminal Block; Product Range Buchanan Te Connectivity Barrier Terminal Strip; 22 to 12 AWG;Phil-Slot Head; 0.325 in. CL; Single; 4 Cir
Mounting Options Terminal Strip Terminal Strip; Direct
Approvals EU RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 4 4
Contacts Pitch 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Barrier Strips - 1-1437665-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Barrier Strips - 1-1437644-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Orientation 90°
View Details
Barrier Strips - 1-1546841-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details