TE Connectivity Barrier Strips 2-1437658-1

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 90.75 MM  [3.573 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 18 - 10, 22 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 80 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 90.75 MM  [3.573 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 18 - 10, 22 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 80 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1437658-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1437658-1
Barrier Strips 2-1437658-1
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 90.75 MM  [3.573 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 18 - 10, 22 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 80 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 90.75 MM  [3.573 INCH ]
  • Wire Size (MMSQ) : .326 - 5.26
  • Wire Size (AWG) : 18 - 10, 22 - 10

Electrical Characteristics


  • Operating Voltage (V) : 600

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Thread Size : 8-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 80

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Terminal Blocks - 2-1437658-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1437658-1
Terminal Blocks 2-1437658-1
#8 TRIBARRIER

#8 TRIBARRIER

Buy Now
Terminal Block, Barrier, 8 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity - 85C0762 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity
85C0762
Terminal Block, Barrier, 8 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity 85C0762
TERMINAL BLOCK, BARRIER, 8 POSITION, 18-10AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 18-10AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2-1437658-1 2-1437658-1 85C0762
Product Name Barrier Strips Terminal Blocks Terminal Block, Barrier, 8 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 8
Contacts Pitch 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437661-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
2 suppliers
Barrier Strips - 1-1546840-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
Barrier Strips - 1-1546460-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details