TE Connectivity Barrier Strips 2-1437648-3

Description
Body Features Barrier Strip Style : Tri-Barrier Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 34.54 MM  [1.36 INCH ] Wire Size (MMSQ) : .3 - 3.31 Wire Size (AWG) : 12 - 22 Electrical Characteristics Operating Voltage (V) : 150, 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Thread Size : 4-40 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 34.54 MM  [1.36 INCH ] Wire Size (MMSQ) : .3 - 3.31 Wire Size (AWG) : 12 - 22 Electrical Characteristics Operating Voltage (V) : 150, 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Thread Size : 4-40 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1437648-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1437648-3
Barrier Strips 2-1437648-3
Body Features Barrier Strip Style : Tri-Barrier Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 34.54 MM  [1.36 INCH ] Wire Size (MMSQ) : .3 - 3.31 Wire Size (AWG) : 12 - 22 Electrical Characteristics Operating Voltage (V) : 150, 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Thread Size : 4-40 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Product Orientation : Right Angle

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 20

Dimensions


  • Product Length : 34.54 MM  [1.36 INCH ]
  • Wire Size (MMSQ) : .3 - 3.31
  • Wire Size (AWG) : 12 - 22

Electrical Characteristics


  • Operating Voltage (V) : 150, 300

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Wire Clamp Combo Head
  • Thread Size : 4-40
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Block Style : Flat Bottom
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 2-1437648-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1437648-3
Terminal Blocks 2-1437648-3
4PCR ASSY TERMINAL

4PCR ASSY TERMINAL

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2-1437648-3
Terminal Blocks 2-1437648-3
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2-1437648-3 2-1437648-3
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437416-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
View Details
Barrier Strips - 1-1437665-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details