TE Connectivity Switch Knobs 2-1437624-4

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 38.1 MM  [1.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 38.1 MM  [1.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 2-1437624-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
2-1437624-4
Switch Knobs 2-1437624-4
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 38.1 MM  [1.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Fluted
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 38.1 MM  [1.5 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 2-1437624-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 7-1437621-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details
Switch Knobs - 7-1437621-6 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.9409 inches (23.9 mm)
View Details