TE Connectivity ™ 2-1437623-3 2-1437623-3

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101831-2-1437623-3 Packaging: Bulk Color: Black Material: Aluminium Diameter: 12.7 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 2-1437623-3KU500B 1/8; KU500B1/8; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101831-2-1437623-3 Packaging: Bulk Color: Black Material: Aluminium Diameter: 12.7 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 2-1437623-3KU500B 1/8; KU500B1/8; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2-1437623-3 - 1101831-2-1437623-3 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101831-2-1437623-3 Packaging: Bulk Color: Black Material: Aluminium Diameter: 12.7 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 2-1437623-3KU500B 1/8; KU500B1/8; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101831-2-1437623-3
Packaging: Bulk
Color: Black
Material: Aluminium
Diameter: 12.7 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 2-1437623-3KU500B 1/8; KU500B1/8;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1101831-2-1437623-3
Product Name 2-1437623-3
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details