Body Features Actuator Color : Red Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 Case Material : Polyester Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver
Dimensions Actuator Length : 3.48 MM [.137 INCH ] Button Width : 3.81 MM [.15 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20
Housing Features Low Profile : No Process Sealed : No
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs
Usage Conditions Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]
Body Features
- Actuator Color : Red
- Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ]
- Actuator Material : Polyamide
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : 10-48
- Case Material : Polyester
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : NO, Momentary
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Non-Tactile
Contact Features
- Contact Base Material : Copper Alloy
- Switch Contact Plating Material : Silver
Dimensions
- Actuator Length : 3.48 MM [.137 INCH ]
- Button Width : 3.81 MM [.15 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 1
- Operating Voltage Range (VAC) : 20
- Operating Voltage Range (VDC) : 20
Housing Features
- Low Profile : No
- Process Sealed : No
Packaging Features
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : Wire Lugs
Usage Conditions
- Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]