TE Connectivity Push Button Switches 2-1437572-2

Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 Case Material : Polyester Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 3.48 MM  [.137 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 Case Material : Polyester Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 3.48 MM  [.137 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2-1437572-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2-1437572-2
Push Button Switches 2-1437572-2
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 Case Material : Polyester Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 3.48 MM  [.137 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Polyamide
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 10-48
  • Case Material : Polyester
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NO, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 3.48 MM  [.137 INCH ]
  • Button Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage Range (VAC) : 20
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Wire Lugs

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2-1437572-2
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-1 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Push Button Switches - 1-2364700-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2329360-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213764-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details