Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G [14.11 - 70.54 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Thermoset Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash
Dimensions Actuator Length : 13.97 MM [.55 INCH ] Bushing Length : 7.11 MM [.28 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28
Housing Features Low Profile : No Process Sealed : No
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features
- Actuator Color : Natural
- Actuator Force : 400 - 2000 G [14.11 - 70.54 OZ ]
- Actuator Material : Nickel-Plated Copper Alloy
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : 1/4-40
- Case Material : Thermoset
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Actuators : Single
- Operating Function : Push-On/Push-Off
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Non-Tactile
Contact Features
- Contact Base Material : Silver Clad Copper
- Switch Contact Plating Material : Silver Clad with Gold Flash
Dimensions
- Actuator Length : 13.97 MM [.55 INCH ]
- Bushing Length : 7.11 MM [.28 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 6
- Operating Voltage Range (VAC) : 250, 125
- Operating Voltage Range (VDC) : 28
Housing Features
- Low Profile : No
- Process Sealed : No
Packaging Features
Product Type Features
- Actuator Style : Cap Actuator - Order Separately
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : Wire Lugs
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]