TE Connectivity DIP Sockets 2-1437537-1

Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 14 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 25 Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Leg Style : Straight Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 14 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 25 Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Leg Style : Straight Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Sockets - 2-1437537-1 - TE Connectivity
Berwyn, PA, United States
DIP Sockets
2-1437537-1
DIP Sockets 2-1437537-1
Body Features Connector Profile : Standard Configuration Features Number of Positions : 14 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 25 Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Leg Style : Straight Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Positions : 14
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Screw Machine
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 25

Dimensions


  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component
  • Leg Style : Straight
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Socket, DIP;14Pins;800 Series Machined Contact;Open;0.3In.;Beryllium Copper - 70207058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, DIP;14Pins;800 Series Machined Contact;Open;0.3In.;Beryllium Copper
70207058
Socket, DIP;14Pins;800 Series Machined Contact;Open;0.3In.;Beryllium Copper 70207058
Precision Four-Finger Inner Contact Provides Concentric Funnel Entry for Easy Flat and Round Lead Insertion BeCu Inner Contact for Maximum Mechanical and Electrical Performance PC Board Thickness Range: 0.062" and 0.092" PC Termination: 0.125" Contact Spacing: 0.100 Centers Recognized Under the Component Program of Underwriters Laboratories, Inc. File No. E111362

  • Precision Four-Finger Inner Contact Provides Concentric Funnel Entry for Easy Flat and Round Lead Insertion
  • BeCu Inner Contact for Maximum Mechanical and Electrical Performance
  • PC Board Thickness Range: 0.062" and 0.092"
  • PC Termination: 0.125"
  • Contact Spacing: 0.100 Centers
  • Recognized Under the Component Program of Underwriters Laboratories, Inc. File No. E111362
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-1437537-1 70207058
Product Name DIP Sockets Socket, DIP;14Pins;800 Series Machined Contact;Open;0.3In.;Beryllium Copper
Product Type IC Socket IC Socket
Socket Type DIP DIP
Mounting Board Mount Solder
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103167-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Rectangular Connector Accessories - 1011-227-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
PCB Headers & Receptacles - 103165-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details