Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold
Configuration Features Number of Positions : 10 Number of Rows : 1
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Socket Type : SIP
Dimensions Height Above PC Board : 4.57 MM [.18 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Other Comment : Premium Series
Packaging Features Packaging Quantity : 48
Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket
Termination Features Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Allied Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold
Configuration Features Number of Positions : 10 Number of Rows : 1
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Socket Type : SIP
Dimensions Height Above PC Board : 4.57 MM [.18 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Other Comment : Premium Series
Packaging Features Packaging Quantity : 48
Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket
Termination Features Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold
Configuration Features Number of Positions : 10 Number of Rows : 1
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Socket Type : SIP
Dimensions Height Above PC Board : 4.57 MM [.18 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Other Comment : Premium Series
Packaging Features Packaging Quantity : 48
Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket
Termination Features Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Color : Black
Sleeve Material : Brass
Sleeve Plating Material : Gold
Configuration Features
Number of Positions : 10
Number of Rows : 1
Contact Features
Contact Base Material : Beryllium Copper
Contact Current Rating (Max) (AMP) : 3
Contact Fabrication : Screw Machine
Contact Mating Area Plating Material : Gold
Socket Type : SIP
Dimensions
Height Above PC Board : 4.57 MM [.18 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Thermoplastic
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Other
Comment : Premium Series
Packaging Features
Packaging Quantity : 48
Product Type Features
Breakaway Header : Yes
Connector & Contact Terminates To : Printed Circuit Board
Leg Style : Standard
Product Type : Socket
Termination Features
Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features Closed-End Construction Eliminating Any Solder or Flux Wicking Problems
Breakaway Feature for Breaking Strips into Any Desired Shorter Lengths (No Special Tooling Required)
Withstands Most Severe Environmental Conditions Including Military Requirements of High Shock and Vibration
Two-Piece Tapered Entry Closed Entry Inner Contact and Machined Outer Sleeve
Accepts Any IC Lead and Component Leads 0.016"-0.021" Diameter, 0.105" Min. Length
Uses: Microprocessor Sockets, Hybrid IC Sockets, Q.I.L. Sockets, Component Sockets, Test Points
Contact Features Closed-End Construction Eliminating Any Solder or Flux Wicking Problems
Breakaway Feature for Breaking Strips into Any Desired Shorter Lengths (No Special Tooling Required)
Withstands Most Severe Environmental Conditions Including Military Requirements of High Shock and Vibration