Configuration Features Multiple Timing Ranges : Without
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob
Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.5 MM [4.52 x 3.25 x 3.095 INCH ]
Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 360 - 3600
Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount
Operation/Applicatio
n Mode of Operation : Off-Delay Option : Dec 1991 paint change to timing head portion of relay
Other Repeatability (Max) : ±10%
Product Type Features Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Screw Terminal
Usage Conditions Operating Temperature Range (DEGC) : 21 - 40
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
- Type of Control : Knob
Dimensions
- Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.5 MM [4.52 x 3.25 x 3.095 INCH ]
Electrical Characteristics
- Actuating System : DC
- Time Delay Relay Input Voltage (VDC) : 28
- Timing Range (Off-Time) (SEC) : 360 - 3600
Mechanical Attachment
- Time Delay Relay Mounting Type : Mounting Holes, Panel Mount
Operation/Application
- Mode of Operation : Off-Delay
- Option : Dec 1991 paint change to timing head portion of relay
Other
- Repeatability (Max) : ±10%
Product Type Features
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Screw Terminal
Usage Conditions
- Operating Temperature Range (DEGC) : 21 - 40