TE Connectivity Time Delay Relays 2-1437471-4

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 10 minutes Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 10 minutes Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1437471-4 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1437471-4
Time Delay Relays 2-1437471-4
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 10 minutes Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .1 - 10 minutes
  • Type of Control : Knob

Dimensions


  • Product Height : 101 MM  [3.95 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 240

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±1% +4 msec

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 2-1437471-4
Product Name Time Delay Relays
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1755148-0 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1-1423161-7-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers