TE Connectivity Time Delay Relays 2-1437467-6

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .33 - 10 minutes Type of Control : Knob Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±.5% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .33 - 10 minutes Type of Control : Knob Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±.5% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1437467-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1437467-6
Time Delay Relays 2-1437467-6
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .33 - 10 minutes Type of Control : Knob Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±.5% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .33 - 10 minutes
  • Type of Control : Knob

Dimensions


  • Product Height : 83 MM  [3.25 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±.5% +4 msec

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 2-1437467-6
Product Name Time Delay Relays
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423179-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1-1423162-0 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details