TE Connectivity Barrier Strips 2-1437418-6

Description
Configuration Features Number of Positions : 18 Number of Rows : 1 Dimensions Length : 190.5 MM  [7.5 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 18 Number of Rows : 1 Dimensions Length : 190.5 MM  [7.5 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1437418-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1437418-6
Barrier Strips 2-1437418-6
Configuration Features Number of Positions : 18 Number of Rows : 1 Dimensions Length : 190.5 MM  [7.5 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 1

Dimensions


  • Length : 190.5 MM  [7.5 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1437418-6
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546399-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546074-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Barrier Strips - 1-1546685-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
3 suppliers