TE Connectivity Barrier Strips 2-1437418-5

Description
Configuration Features Number of Positions : 16 Number of Rows : 1 Dimensions Length : 171.45 MM  [6.75 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 16 Number of Rows : 1 Dimensions Length : 171.45 MM  [6.75 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-1437418-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-1437418-5
Barrier Strips 2-1437418-5
Configuration Features Number of Positions : 16 Number of Rows : 1 Dimensions Length : 171.45 MM  [6.75 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 1

Dimensions


  • Length : 171.45 MM  [6.75 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1437418-5
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details