TE Connectivity
Barrier Strips
2-1437402-7
Description
Mechanical Attachment Screw Plating Material : Nickel Screw Size : 6-32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Product Type : Barrier Strip
Request a Quote
Email Supplier
Description
Mechanical Attachment Screw Plating Material : Nickel Screw Size : 6-32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Product Type : Barrier Strip
Request a Quote
Email Supplier
Suppliers
Mechanical Attachment Screw Plating Material : Nickel Screw Size : 6-32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Product Type : Barrier Strip
Mechanical Attachment
- Screw Plating Material : Nickel
- Screw Size : 6-32
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Product Type : Barrier Strip
Buy Now
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
2-1437402-7 |
2-1437402-7 |
|
Product Name
|
Barrier Strips |
Terminal Blocks |
|
Mounting Options
|
Terminal Strip
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
3 suppliers