TE Connectivity Modular Terminal Blocks 2-1437390-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 85 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 85 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 2-1437390-8 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
2-1437390-8
Modular Terminal Blocks 2-1437390-8
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 85 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 85
  • Contact Plating Material : Nickel, Tin, Gold

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 4
  • Wire Size (AWG) : 18 - 4

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 14.22 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 1/4-28 Slotted Headless

Packaging Features


  • Terminals per Foot : 20

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Tubular Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blocks - Specialized - 2-1437390-8-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2-1437390-8-ND
Terminal Blocks - Specialized 2-1437390-8-ND
TERM BLK NEMA 2POS

TERM BLK NEMA 2POS

Buy Now Datasheet
DIN Rail Terminal Blocks - 2-1437390-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2-1437390-8
DIN Rail Terminal Blocks 2-1437390-8
DIN Rail Terminal Blocks HEAVY DUTY SECTIONALS

DIN Rail Terminal Blocks HEAVY DUTY SECTIONALS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2-1437390-8 2-1437390-8-ND 2-1437390-8
Product Name Modular Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 1
Contacts Pitch 14.22 mm (0.56 inches)
North American 4 to 18 AWG 4 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546462-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546842-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
Barrier Strips - 1-1546399-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers