TE Connectivity Terminal Blocks - Barrier Blocks 2-1437388-4

Description
CONN TERM STRIP 12CIRC 0.394"
Request a Quote Datasheet
Description
CONN TERM STRIP 12CIRC 0.394"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 2-1437388-4-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
2-1437388-4-ND
Terminal Blocks - Barrier Blocks 2-1437388-4-ND
CONN TERM STRIP 12CIRC 0.394"

CONN TERM STRIP 12CIRC 0.394"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2-1437388-4-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 105 C (221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details