TE Connectivity Modular Terminal Blocks 2-1437381-2

Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 4 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Gold, Tin, Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 4 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Gold, Tin, Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 2-1437381-2 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
2-1437381-2
Modular Terminal Blocks 2-1437381-2
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 4 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Gold, Tin, Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 4
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 70
  • Contact Plating Material : Gold, Tin, Nickel

Dimensions


  • Product Spacing : 209.55 MM  [8.25 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 16 MM  [.63 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 10-32 Binding Head

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Barrier Terminal Blocks - 2-1437381-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
2-1437381-2
Barrier Terminal Blocks 2-1437381-2
Barrier Terminal Blocks 2B104=1PC TRMINL BLK

Barrier Terminal Blocks 2B104=1PC TRMINL BLK

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 2-1437381-2 2-1437381-2
Product Name Modular Terminal Blocks Barrier Terminal Blocks
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 8
Contacts Pitch 16.00 mm (0.63 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-2-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546283-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 30
View Details
PCB Terminal Blocks - 1-1546074-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers