TE Connectivity Automotive Conn Housing, Rcpt, 34Pos; Product Range Te Connectivity 2-1437285-3

Description
AUTOMOTIVE CONN HOUSING, RCPT, 34POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:34Position s; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 34POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:34Position s; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 34Pos; Product Range Te Connectivity - 18AH0081 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 34Pos; Product Range Te Connectivity
18AH0081
Automotive Conn Housing, Rcpt, 34Pos; Product Range Te Connectivity 18AH0081
AUTOMOTIVE CONN HOUSING, RCPT, 34POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:34Position s; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 34POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:34Positions; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0081
Product Name Automotive Conn Housing, Rcpt, 34Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details