TE Connectivity Automotive Conn Housing, Rcpt, 26Pos; Product Range Te Connectivity 2-1437285-2

Description
AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 26Pos; Product Range Te Connectivity - 18AH0080 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 26Pos; Product Range Te Connectivity
18AH0080
Automotive Conn Housing, Rcpt, 26Pos; Product Range Te Connectivity 18AH0080
AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:SUPERSEAL Series; Gender:Receptacle; No. of Positions:26Positions; For Use With:AMP SUPERSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:250VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0080
Product Name Automotive Conn Housing, Rcpt, 26Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details